Kyocera Corporation SMD 25V 22uF Capacitor 06123C224KAT2W

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL31CR71E224KU NEW GLOBAL PN 25V .22uF A 581-KGL31CR71E224KU Product overview: 06123C224KAT2W from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06123C224KAT2W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL31CR71E224KU NEW GLOBAL PN 25V .22uF A 581-KGL31CR71E224KU Product overview: 06123C224KAT2W from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06123C224KAT2W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 22uF Capacitor
60-06123C224KAT2W
SMD 25V 22uF Capacitor 60-06123C224KAT2W
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL31CR71E224KU NEW GLOBAL PN 25V .22uF A 581-KGL31CR71E224KU Product overview: 06123C224KAT2W from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06123C224KAT2W can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL31CR71E224KU NEW GLOBAL PN 25V .22uF A 581-KGL31CR71E224KU Product overview: 06123C224KAT2W from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06123C224KAT2W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGL31CR71E224KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31CR71E224KUCT-ND
Ceramic Capacitors 478-KGL31CR71E224KUCT-ND
CAP CER 0.22UF 25V X7R 0612

CAP CER 0.22UF 25V X7R 0612

Buy Now Datasheet
Ceramic Capacitors - 478-KGL31CR71E224KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31CR71E224KUTR-ND
Ceramic Capacitors 478-KGL31CR71E224KUTR-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL31CR71E224KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31CR71E224KUDKR-ND
Ceramic Capacitors 478-KGL31CR71E224KUDKR-ND
CAP CER 0.22UF 25V X7R 0612

CAP CER 0.22UF 25V X7R 0612

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J5286 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J5286
Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J5286
CAPACITOR CERAMIC 0.22UF, 25V, X7R, 10%, 0612; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 25V, X7R, 10%, 0612; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-06123C224KAT2W 478-KGL31CR71E224KUCT-ND 478-KGL31CR71E224KUDKR-ND 55J5286
Product Name SMD 25V 22uF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers