Kyocera Corporation Ceramic Capacitors 06123C224KAT2A

Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2902-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2902-2-ND
Ceramic Capacitors 478-2902-2-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2902-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2902-6-ND
Ceramic Capacitors 478-2902-6-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2902-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2902-1-ND
Ceramic Capacitors 478-2902-1-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 55J5284 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
55J5284
Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx 55J5284
CAPACITOR CERAMIC 0.22UF, 25V, X7R, 10%, 0612, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 25V, X7R, 10%, 0612, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-2902-2-ND 478-2902-6-ND 55J5284
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - CK05BX473K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details