Kyocera Corporation Ceramic Capacitors 06123C223MAT2S

Description
0.022µF ±20% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL31UR71E223MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31UR71E223MTTR-ND
Ceramic Capacitors 478-KGL31UR71E223MTTR-ND
0.022µF ±20% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

0.022µF ±20% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06123C223MAT2S - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06123C223MAT2S
Ceramic Capacitors 06123C223MAT2S
CAP CER 0.022UF 25V X7R 0612

CAP CER 0.022UF 25V X7R 0612

Supplier's Site Datasheet
Capacitor Ceramic 0.022Uf 25V, X7R, 20%, 0612; Capacitance Kyocera Avx - 22K3009 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 25V, X7R, 20%, 0612; Capacitance Kyocera Avx
22K3009
Capacitor Ceramic 0.022Uf 25V, X7R, 20%, 0612; Capacitance Kyocera Avx 22K3009
CAPACITOR CERAMIC 0.022UF 25V, X7R, 20%, 0612; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 25V, X7R, 20%, 0612; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL31UR71E223MTTR-ND 06123C223MAT2S 22K3009
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.022Uf 25V, X7R, 20%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details