KYOCERA AVX Components Corporation Ceramic Capacitors 06123C104KAT2V

Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL31ZR71E104KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31ZR71E104KTTR-ND
Ceramic Capacitors 478-KGL31ZR71E104KTTR-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL31ZR71E104KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31ZR71E104KTCT-ND
Ceramic Capacitors 478-KGL31ZR71E104KTCT-ND
CAP CER 0.1UF 25V X7R 0612

CAP CER 0.1UF 25V X7R 0612

Buy Now Datasheet
Ceramic Capacitors - 478-KGL31ZR71E104KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31ZR71E104KTDKR-ND
Ceramic Capacitors 478-KGL31ZR71E104KTDKR-ND
CAP CER 0.1UF 25V X7R 0612

CAP CER 0.1UF 25V X7R 0612

Buy Now Datasheet
Singapore, Singapore
SMD 25V 1uF Capacitor
60-06123C104KAT2V
SMD 25V 1uF Capacitor 60-06123C104KAT2V
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL31ZR71E104KT NEW GLOBAL PN 25V .1uF X A 581-KGL31ZR71E104KT Product overview: 06123C104KAT2V from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06123C104KAT2V can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL31ZR71E104KT NEW GLOBAL PN 25V .1uF X A 581-KGL31ZR71E104KT Product overview: 06123C104KAT2V from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06123C104KAT2V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic, 0.1Uf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 55J5259 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
55J5259
Capacitor Ceramic, 0.1Uf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx 55J5259
CAPACITOR CERAMIC, 0.1UF, 25V, X7R, 10%, 0612, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 25V, X7R, 10%, 0612, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGL31ZR71E104KTTR-ND 478-KGL31ZR71E104KTDKR-ND 60-06123C104KAT2V 55J5259
Product Name Ceramic Capacitors Ceramic Capacitors SMD 25V 1uF Capacitor Capacitor Ceramic, 0.1Uf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details