Kyocera Corporation Ceramic Capacitors 06123C104KAT2A

Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06123C104KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06123C104KAT2ADKR-ND
Ceramic Capacitors 478-06123C104KAT2ADKR-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06123C104KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06123C104KAT2ACT-ND
Ceramic Capacitors 478-06123C104KAT2ACT-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06123C104KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06123C104KAT2ATR-ND
Ceramic Capacitors 478-06123C104KAT2ATR-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
CAP CER 0.1UF 25V X7R 0612 - 66-06123C104KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 25V X7R 0612
66-06123C104KAT2A
CAP CER 0.1UF 25V X7R 0612 66-06123C104KAT2A
CAP CER 0.1UF 25V X7R 0612

CAP CER 0.1UF 25V X7R 0612

Supplier's Site
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx - 12N3210 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx
12N3210
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx 12N3210
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0612; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0612; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 0.1Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J5257 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J5257
Capacitor Ceramic, 0.1Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J5257
CAPACITOR CERAMIC, 0.1UF, 25V, X7R, 10%, 0612; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 25V, X7R, 10%, 0612; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-06123C104KAT2ADKR-ND 478-06123C104KAT2ACT-ND 66-06123C104KAT2A 12N3210 55J5257
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 0.1UF 25V X7R 0612 Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx Capacitor Ceramic, 0.1Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers