CAP CER 10000PF 25V X7R 0612
10000pF ±10% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
CAP CER 10000PF 25V X7R 0612
Cap Ceramic 0.01uF 25V X7R 10% Wide Terminal SMD 0612 125°C T/R Product overview: 06123C103KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06123C103KAT2A can be used for catalog matching and distributor lookup.
CAP CER 10000PF 25V X7R 0612
CAPACITOR CERAMIC 0.01UF, 25V, X7R, 10%, 0612, FULL REEL; Capacitance:10000pF;
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-06123C103KAT2ACT-ND | 478-06123C103KAT2ADKR-ND | 60-06123C103KAT2A | 06123C103KAT2A | 30H0634 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 0.01uF 25V Capacitor | Ceramic Capacitors | Capacitor Ceramic 0.01Uf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Bypass | Bypass | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |