AVX Corporation Ceramic Capacitors 0603ZD475KAT2A

Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7943-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7943-2-ND
Ceramic Capacitors 478-7943-2-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7943-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7943-6-ND
Ceramic Capacitors 478-7943-6-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7943-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7943-1-ND
Ceramic Capacitors 478-7943-1-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1358356 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358356
MLCCs - Multilayer Ceramic Capacitors 1358356
KYOCERA AVX 0603ZD475KAT2A

KYOCERA AVX 0603ZD475KAT2A

Supplier's Site
Mlcc Capacitor, 4.7Uf, 10V, X5R, 10%, 0603; Capacitance Kyocera Avx - 88W4166 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 4.7Uf, 10V, X5R, 10%, 0603; Capacitance Kyocera Avx
88W4166
Mlcc Capacitor, 4.7Uf, 10V, X5R, 10%, 0603; Capacitance Kyocera Avx 88W4166
MLCC CAPACITOR, 4.7uF, 10V, X5R, 10%, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

MLCC CAPACITOR, 4.7uF, 10V, X5R, 10%, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 4.7Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 74T6167 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 4.7Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
74T6167
Mlcc Capacitor, 4.7Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 74T6167
MLCC CAPACITOR, 4.7uF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

MLCC CAPACITOR, 4.7uF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 04X9288 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
04X9288
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 04X9288
SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Cera, 4.7Uf, 10%, 10V, 10%, Smd; Capacitance Kyocera Avx - 85R5666 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Cera, 4.7Uf, 10%, 10V, 10%, Smd; Capacitance Kyocera Avx
85R5666
Capacitor, Cera, 4.7Uf, 10%, 10V, 10%, Smd; Capacitance Kyocera Avx 85R5666
CAPACITOR, CERA, 4.7UF, 10%, 10V, 10%, SMD; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Voltage Rating:10V; Capacitor Case Style:0603 [1608 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR, CERA, 4.7UF, 10%, 10V, 10%, SMD; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Voltage Rating:10V; Capacitor Case Style:0603 [1608 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603ZD475KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603ZD475KAT2A
10V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 0603ZD475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZD475KAT2A
Ceramic Capacitors 0603ZD475KAT2A
CAP CER 4.7UF 10V X5R 0603

CAP CER 4.7UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7943-2-ND 478-7943-6-ND 1358356 88W4166 74T6167 04X9288 85R5666 0603ZD475KAT2A 0603ZD475KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Mlcc Capacitor, 4.7Uf, 10V, X5R, 10%, 0603; Capacitance Kyocera Avx Mlcc Capacitor, 4.7Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Capacitor, Cera, 4.7Uf, 10%, 10V, 10%, Smd; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M30R224K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH111J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details