Kyocera Corporation Ceramic Capacitors 0603ZD474KAT2A

Description
CAP CER 0.47UF 10V X5R 0603
Datasheet
Description
CAP CER 0.47UF 10V X5R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZD474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZD474KAT2A
Ceramic Capacitors 0603ZD474KAT2A
CAP CER 0.47UF 10V X5R 0603

CAP CER 0.47UF 10V X5R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 85R5665 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
85R5665
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 85R5665
Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Μf, 10V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx - 13AC4422 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 10V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx
13AC4422
Cap, 0.47Μf, 10V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx 13AC4422
CAP, 0.47µF, 10V, 10%, X5R, 0603, REEL; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.47µF, 10V, 10%, X5R, 0603, REEL; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0603ZD474KAT2A 85R5665 13AC4422
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 0.47Μf, 10V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers