Kyocera Corporation Ceramic Capacitors 0603ZD274KAT2A

Description
0.27µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZD274KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603ZD274KAT2A-ND
Ceramic Capacitors 0603ZD274KAT2A-ND
0.27µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.27µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603ZD274KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603ZD274KAT2A
Capacitors - Ceramic Capacitors 0603ZD274KAT2A
CAP CER 0.27UF 10V X5R 0603

CAP CER 0.27UF 10V X5R 0603

Supplier's Site
Ceramic Capacitor 0.27Uf, 10V, X5R, 10%, 0603; Capacitance Kyocera Avx - 55J2821 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf, 10V, X5R, 10%, 0603; Capacitance Kyocera Avx
55J2821
Ceramic Capacitor 0.27Uf, 10V, X5R, 10%, 0603; Capacitance Kyocera Avx 55J2821
CERAMIC CAPACITOR 0.27UF, 10V, X5R, 10%, 0603; Capacitance:0.27µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF, 10V, X5R, 10%, 0603; Capacitance:0.27µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0603ZD274KAT2A-ND 0603ZD274KAT2A 55J2821
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.27Uf, 10V, X5R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - CK05BX271K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers