Kyocera Corporation Ceramic Capacitors 0603ZD225KAT2A

Description
2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15BR51A225KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51A225KTTR-ND
Ceramic Capacitors 478-KGM15BR51A225KTTR-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51A225KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51A225KTDKR-ND
Ceramic Capacitors 478-KGM15BR51A225KTDKR-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51A225KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51A225KTCT-ND
Ceramic Capacitors 478-KGM15BR51A225KTCT-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M2960 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M2960
Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M2960
CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 85R5664 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
85R5664
Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 85R5664
Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Μf, 10V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx - 13AC4421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 10V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx
13AC4421
Cap, 2.2Μf, 10V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx 13AC4421
CAP, 2.2µF, 10V, 10%, X5R, 0603, REEL; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 10V, 10%, X5R, 0603, REEL; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603ZD225KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603ZD225KAT2A
10V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 0603ZD225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZD225KAT2A
Ceramic Capacitors 0603ZD225KAT2A
CAP CER 2.2UF 10V X5R 0603

CAP CER 2.2UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM15BR51A225KTTR-ND 478-KGM15BR51A225KTDKR-ND 66M2960 85R5664 13AC4421 0603ZD225KAT2A 0603ZD225KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 2.2Μf, 10V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186296 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers