Kyocera Corporation Ceramic Capacitors 0603ZD154KAT2A

Description
0.15µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZD154KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603ZD154KAT2A-ND
Ceramic Capacitors 0603ZD154KAT2A-ND
0.15µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.15µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.15Uf, 10V, X5R, 10%, 0603; Capacitance Kyocera Avx - 66M2959 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf, 10V, X5R, 10%, 0603; Capacitance Kyocera Avx
66M2959
Capacitor Ceramic 0.15Uf, 10V, X5R, 10%, 0603; Capacitance Kyocera Avx 66M2959
CAPACITOR CERAMIC 0.15UF, 10V, X5R, 10%, 0603; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF, 10V, X5R, 10%, 0603; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603ZD154KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZD154KAT2A
Ceramic Capacitors 0603ZD154KAT2A
CAP CER 0.15UF 10V X5R 0603

CAP CER 0.15UF 10V X5R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0603ZD154KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0603ZD154KAT2A
Capacitors - Ceramic Capacitors 0603ZD154KAT2A
CAP CER 0.15UF 10V X5R 0603

CAP CER 0.15UF 10V X5R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0603ZD154KAT2A-ND 66M2959 0603ZD154KAT2A 0603ZD154KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.15Uf, 10V, X5R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers