Kyocera Corporation SMD 10V 10uF Capacitor 0603ZD106KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR51A106KT NEW GLOBAL PN 10V 10uF X A 581-KGM15CR51A106KT Product overview: 0603ZD106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZD106KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR51A106KT NEW GLOBAL PN 10V 10uF X A 581-KGM15CR51A106KT Product overview: 0603ZD106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZD106KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10V 10uF Capacitor
60-0603ZD106KAT2A
SMD 10V 10uF Capacitor 60-0603ZD106KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR51A106KT NEW GLOBAL PN 10V 10uF X A 581-KGM15CR51A106KT Product overview: 0603ZD106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZD106KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR51A106KT NEW GLOBAL PN 10V 10uF X A 581-KGM15CR51A106KT Product overview: 0603ZD106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZD106KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331323-0603ZD106KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331323-0603ZD106KAT2A
Capacitors - Ceramic Capacitors 1331323-0603ZD106KAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1331323-0603ZD106KAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10766-2,478-1076 6-1,478-10766-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331323-0603ZD106KAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.94mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10766-2,478-10766-1,478-10766-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15CR51A106KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15CR51A106KTTR-ND
Ceramic Capacitors 478-KGM15CR51A106KTTR-ND
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15CR51A106KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15CR51A106KTCT-ND
Ceramic Capacitors 478-KGM15CR51A106KTCT-ND
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15CR51A106KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15CR51A106KTDKR-ND
Ceramic Capacitors 478-KGM15CR51A106KTDKR-ND
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603ZD106KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZD106KAT2A
Ceramic Capacitors 0603ZD106KAT2A
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Kyocera Avx - 50AH3279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Kyocera Avx
50AH3279
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Kyocera Avx 50AH3279
CAP, 10UF, 10V, MLCC, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8033 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8033
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8033
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Kyocera Avx - 50AH3280 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Kyocera Avx
50AH3280
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Kyocera Avx 50AH3280
CAP, 10UF, 10V, MLCC, 0603; Capacitance:10µF; Voltage(DC):10V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C; Series Name:- RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0603; Capacitance:10µF; Voltage(DC):10V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C; Series Name:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0603ZD106KAT2A 1331323-0603ZD106KAT2A 478-KGM15CR51A106KTTR-ND 478-KGM15CR51A106KTDKR-ND 0603ZD106KAT2A 50AH3279 66AH8033 50AH3280
Product Name SMD 10V 10uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Kyocera Avx Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Kyocera Avx Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 2002-102MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers