Kyocera Corporation Ceramic Capacitors 0603ZD105MAT2A

Description
1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15BR51A105MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51A105MTTR-ND
Ceramic Capacitors 478-KGM15BR51A105MTTR-ND
1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51A105MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51A105MTDKR-ND
Ceramic Capacitors 478-KGM15BR51A105MTDKR-ND
1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51A105MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51A105MTCT-ND
Ceramic Capacitors 478-KGM15BR51A105MTCT-ND
1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2817 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J2817
Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J2817
CERAMIC CAPACITOR, 1UF, 10V, X5R, 20%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X5R, 20%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9127 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9127
Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9127
Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM15BR51A105MTTR-ND 478-KGM15BR51A105MTDKR-ND 55J2817 95W9127
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details