Kyocera Corporation Ceramic Capacitors 0603ZD102KAT2A

Description
CAP CER 1000PF 10V X5R 0603
Request a Quote Datasheet
Description
CAP CER 1000PF 10V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0603ZD102KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603ZD102KAT2ACT-ND
Ceramic Capacitors 478-0603ZD102KAT2ACT-ND
CAP CER 1000PF 10V X5R 0603

CAP CER 1000PF 10V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-0603ZD102KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603ZD102KAT2ATR-ND
Ceramic Capacitors 478-0603ZD102KAT2ATR-ND
1000pF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1000pF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0603ZD102KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603ZD102KAT2ADKR-ND
Ceramic Capacitors 478-0603ZD102KAT2ADKR-ND
CAP CER 1000PF 10V X5R 0603

CAP CER 1000PF 10V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 0603ZD102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZD102KAT2A
Ceramic Capacitors 0603ZD102KAT2A
CAP CER 1000PF 10V X5R 0603

CAP CER 1000PF 10V X5R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0603ZD102KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603ZD102KAT2A
Capacitors - Ceramic Capacitors 0603ZD102KAT2A
CAP CER 1000PF 10V X5R 0603

CAP CER 1000PF 10V X5R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-0603ZD102KAT2ACT-ND 478-0603ZD102KAT2ADKR-ND 0603ZD102KAT2A 0603ZD102KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details