Kyocera Corporation Ceramic Capacitors 0603ZC822KAT2A

Description
8200pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0603ZC822KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603ZC822KAT2ATR-ND
Ceramic Capacitors 478-0603ZC822KAT2ATR-ND
8200pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0603ZC822KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603ZC822KAT2ACT-ND
Ceramic Capacitors 478-0603ZC822KAT2ACT-ND
8200pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0603ZC822KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603ZC822KAT2ADKR-ND
Ceramic Capacitors 478-0603ZC822KAT2ADKR-ND
8200pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0082uF 10V Capacitor
60-0603ZC822KAT2A
SMD 0.0082uF 10V Capacitor 60-0603ZC822KAT2A
Cap Ceramic 0.0082uF 10V X7R 10% Pad SMD 0603 125°C T/R Product overview: 0603ZC822KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0082uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0082uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZC822KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0082uF 10V X7R 10% Pad SMD 0603 125°C T/R Product overview: 0603ZC822KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0082uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0082uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZC822KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-0603ZC822KAT2ATR-ND 478-0603ZC822KAT2ADKR-ND 60-0603ZC822KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.0082uF 10V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021298 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details