Kyocera Corporation Ceramic Capacitors 0603ZC821ZAT2A

Description
820pF -20%, +80% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF -20%, +80% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZC821ZAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603ZC821ZAT2A-ND
Ceramic Capacitors 0603ZC821ZAT2A-ND
820pF -20%, +80% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF -20%, +80% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603ZC821ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603ZC821ZAT2A
Capacitors - Ceramic Capacitors 0603ZC821ZAT2A
CAP CER 820PF 10V X7R 0603

CAP CER 820PF 10V X7R 0603

Supplier's Site
Ceramic Capacitors - 0603ZC821ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZC821ZAT2A
Ceramic Capacitors 0603ZC821ZAT2A
CAP CER 820PF 10V X7R 0603

CAP CER 820PF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 0603ZC821ZAT2A-ND 0603ZC821ZAT2A 0603ZC821ZAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details