820pF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 820PF 10V X7R 0603
CAPACITOR CERAMIC, 820PF, 10V, X7R, 20%, 0603; Capacitance:820pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CAP CER 820PF 10V X7R 0603
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 0603ZC821MAT2A-ND | 0603ZC821MAT2A | 55J2811 | 0603ZC821MAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 820Pf, 10V, X7R, 20%, 0603; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |