Kyocera Corporation Capacitor Ceramic 0.068Uf 10V, X7R, 10%, 0603; Capacitance Kyocera Avx 0603ZC683KAT2A

Description
CAPACITOR CERAMIC 0.068UF 10V, X7R, 10%, 0603; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.068UF 10V, X7R, 10%, 0603; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.068Uf 10V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J2809 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 10V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J2809
Capacitor Ceramic 0.068Uf 10V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J2809
CAPACITOR CERAMIC 0.068UF 10V, X7R, 10%, 0603; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 10V, X7R, 10%, 0603; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2809
Product Name Capacitor Ceramic 0.068Uf 10V, X7R, 10%, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details