Kyocera Corporation Capacitor Ceramic 5600Pf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 0603ZC562MAT2A

Description
CAPACITOR CERAMIC 5600PF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:5600pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 5600PF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:5600pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 5600Pf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2806 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J2806
Capacitor Ceramic 5600Pf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J2806
CAPACITOR CERAMIC 5600PF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:5600pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:5600pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2806
Product Name Capacitor Ceramic 5600Pf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers