Kyocera Corporation Ceramic Capacitors 0603ZC473KAT2A

Description
CAP CER 0.047UF 10V X7R 0603
Datasheet
Description
CAP CER 0.047UF 10V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZC473KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZC473KAT2A
Ceramic Capacitors 0603ZC473KAT2A
CAP CER 0.047UF 10V X7R 0603

CAP CER 0.047UF 10V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 35K5085 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
35K5085
Capacitor Ceramic 0.047Uf 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 35K5085
CAPACITOR CERAMIC 0.047UF 10V, X7R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 10V, X7R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0603ZC473KAT2A 35K5085
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details