CAP CER 4700PF 10V X7R 0603
CAPACITOR CERAMIC 4700PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 0603ZC472KAT2A | 83H0422 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 4700Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |