Kyocera Corporation Ceramic Capacitors 0603ZC272KAT2A

Description
2700pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZC272KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603ZC272KAT2A-ND
Ceramic Capacitors 0603ZC272KAT2A-ND
2700pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2700pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603ZC272KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603ZC272KAT2A
Capacitors - Ceramic Capacitors 0603ZC272KAT2A
CAP CER 2700PF 10V X7R 0603

CAP CER 2700PF 10V X7R 0603

Supplier's Site
Capacitor Ceramic 2700Pf, 10V, X7R, 10%, 0603; Capacitance Kyocera Avx - 66M2948 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf, 10V, X7R, 10%, 0603; Capacitance Kyocera Avx
66M2948
Capacitor Ceramic 2700Pf, 10V, X7R, 10%, 0603; Capacitance Kyocera Avx 66M2948
CAPACITOR CERAMIC 2700PF, 10V, X7R, 10%, 0603; Capacitance:2700pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF, 10V, X7R, 10%, 0603; Capacitance:2700pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0603ZC272KAT2A-ND 0603ZC272KAT2A 66M2948
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 2700Pf, 10V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details