Kyocera Corporation Ceramic Capacitors 0603ZC224MAT2A

Description
CAP CER 0.22UF 10V X7R 0603
Datasheet
Description
CAP CER 0.22UF 10V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZC224MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZC224MAT2A
Ceramic Capacitors 0603ZC224MAT2A
CAP CER 0.22UF 10V X7R 0603

CAP CER 0.22UF 10V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 09J8915 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
09J8915
Ceramic Capacitor 0.22Uf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 09J8915
CERAMIC CAPACITOR 0.22UF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.22Uf, 10V, 0603; Capacitance Kyocera Avx - 96Y8221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.22Uf, 10V, 0603; Capacitance Kyocera Avx
96Y8221
Cap, Mlcc, X7R, 0.22Uf, 10V, 0603; Capacitance Kyocera Avx 96Y8221
CAP, MLCC, X7R, 0.22UF, 10V, 0603; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.22UF, 10V, 0603; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0603ZC224MAT2A 09J8915
Product Name Ceramic Capacitors Ceramic Capacitor 0.22Uf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - C11AHR25B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details