Kyocera Corporation Capacitor Ceramic 0.15Uf, 10V, X7R, 20%, 0603; Capacitance Kyocera Avx 0603ZC154MAT2A

Description
CAPACITOR CERAMIC 0.15UF, 10V, X7R, 20%, 0603; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.15UF, 10V, X7R, 20%, 0603; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.15Uf, 10V, X7R, 20%, 0603; Capacitance Kyocera Avx - 55J2774 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf, 10V, X7R, 20%, 0603; Capacitance Kyocera Avx
55J2774
Capacitor Ceramic 0.15Uf, 10V, X7R, 20%, 0603; Capacitance Kyocera Avx 55J2774
CAPACITOR CERAMIC 0.15UF, 10V, X7R, 20%, 0603; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF, 10V, X7R, 20%, 0603; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603ZC154MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZC154MAT2A
Ceramic Capacitors 0603ZC154MAT2A
CAP CER 0.15UF 10V X7R 0603

CAP CER 0.15UF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J2774 0603ZC154MAT2A
Product Name Capacitor Ceramic 0.15Uf, 10V, X7R, 20%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF130K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers