Kyocera Corporation Ceramic Capacitors - 0603ZC124KAT2A 0603ZC124KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000311-0603ZC124KAT 2A Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.12μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000311-0603ZC124KAT 2A Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.12μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZC124KAT2A - 1000311-0603ZC124KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0603ZC124KAT2A
1000311-0603ZC124KAT2A
Ceramic Capacitors - 0603ZC124KAT2A 1000311-0603ZC124KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000311-0603ZC124KAT 2A Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.12μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000311-0603ZC124KAT2A
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.12μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 10V 0.12uF Capacitor
60-0603ZC124KAT2A
SMD 10V 0.12uF Capacitor 60-0603ZC124KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71A124KT NEW GLOBAL PN 10V 0.12uF A 581-KGM15AR71A124KT Product overview: 0603ZC124KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.12uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.12uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZC124KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71A124KT NEW GLOBAL PN 10V 0.12uF A 581-KGM15AR71A124KT Product overview: 0603ZC124KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.12uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.12uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZC124KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1358376 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358376
MLCCs - Multilayer Ceramic Capacitors 1358376
KYOCERA AVX 0603ZC124KAT2A

KYOCERA AVX 0603ZC124KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353670 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353670
MLCCs - Multilayer Ceramic Capacitors 1353670
KYOCERA AVX 0603ZC124KAT2A

KYOCERA AVX 0603ZC124KAT2A

Supplier's Site
Ceramic Capacitors - 0603ZC124KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZC124KAT2A
Ceramic Capacitors 0603ZC124KAT2A
CAP CER 0.12UF 10V X7R 0603

CAP CER 0.12UF 10V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 0.12Uf, 10V, X7R, 10%, 0603; Capacitance Kyocera Avx - 60R6168 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf, 10V, X7R, 10%, 0603; Capacitance Kyocera Avx
60R6168
Capacitor Ceramic 0.12Uf, 10V, X7R, 10%, 0603; Capacitance Kyocera Avx 60R6168
CAPACITOR CERAMIC 0.12UF, 10V, X7R, 10%, 0603; Capacitance:0.12µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF, 10V, X7R, 10%, 0603; Capacitance:0.12µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.12Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2770 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.12Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2770
Ceramic Capacitor 0.12Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2770
CERAMIC CAPACITOR 0.12UF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:0.12µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.12UF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:0.12µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8290 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8290
Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8290
Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000311-0603ZC124KAT2A 60-0603ZC124KAT2A 1358376 0603ZC124KAT2A 60R6168 50R8290
Product Name Ceramic Capacitors - 0603ZC124KAT2A SMD 10V 0.12uF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.12Uf, 10V, X7R, 10%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF 0.1200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts
WVAC 10 volts 10 to ? volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details