Kyocera Corporation Ceramic Capacitors 0603ZC105JAT2A

Description
1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15BR71A105JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR71A105JTDKR-ND
Ceramic Capacitors 478-KGM15BR71A105JTDKR-ND
1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR71A105JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR71A105JTCT-ND
Ceramic Capacitors 478-KGM15BR71A105JTCT-ND
1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR71A105JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR71A105JTTR-ND
Ceramic Capacitors 478-KGM15BR71A105JTTR-ND
1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10V 1uF Capacitor
60-0603ZC105JAT2A
SMD 10V 1uF Capacitor 60-0603ZC105JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71A105JT NEW GLOBAL PN 10V 1uF X7 A 581-KGM15BR71A105JT Product overview: 0603ZC105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZC105JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71A105JT NEW GLOBAL PN 10V 1uF X7 A 581-KGM15BR71A105JT Product overview: 0603ZC105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZC105JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0603ZC105JAT2A - 904676-0603ZC105JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0603ZC105JAT2A
904676-0603ZC105JAT2A
Ceramic Capacitors - 0603ZC105JAT2A 904676-0603ZC105JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904676-0603ZC105JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10074-1, 478-10074-2, 478-10074-6

Manufacturer: AVX Corporation
Win Source Part Number: 904676-0603ZC105JAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10074-1, 478-10074-2, 478-10074-6

Buy Now Datasheet
Cap, Mlcc, X7R, 1Uf, 10V, 0603; Capacitance Kyocera Avx - 96Y8219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1Uf, 10V, 0603; Capacitance Kyocera Avx
96Y8219
Cap, Mlcc, X7R, 1Uf, 10V, 0603; Capacitance Kyocera Avx 96Y8219
CAP, MLCC, X7R, 1UF, 10V, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1UF, 10V, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603ZC105JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZC105JAT2A
Ceramic Capacitors 0603ZC105JAT2A
CAP CER 1UF 10V X7R 0603

CAP CER 1UF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM15BR71A105JTDKR-ND 478-KGM15BR71A105JTCT-ND 60-0603ZC105JAT2A 904676-0603ZC105JAT2A 96Y8219 0603ZC105JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10V 1uF Capacitor Ceramic Capacitors - 0603ZC105JAT2A Cap, Mlcc, X7R, 1Uf, 10V, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitor - 105MWR250K - Richardson RFPD
Specs
Technology Film Capacitors
View Details
4 suppliers