CERAMIC CAPACITOR, 0.1UF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28H9229 |
| Product Name | Ceramic Capacitor, 0.1Uf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.1000 microF |