Kyocera Corporation Ceramic Capacitor 0.01Uf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 0603ZC103MAT2A

Description
CERAMIC CAPACITOR 0.01UF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 98H1674 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
98H1674
Ceramic Capacitor 0.01Uf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 98H1674
CERAMIC CAPACITOR 0.01UF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603ZC103MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZC103MAT2A
Ceramic Capacitors 0603ZC103MAT2A
CAP CER 10000PF 10V X7R 0603

CAP CER 10000PF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 98H1674 0603ZC103MAT2A
Product Name Ceramic Capacitor 0.01Uf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers