Kyocera Corporation Ceramic Capacitors 0603ZA330KAT2A

Description
33pF ±10% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
33pF ±10% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZA330KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603ZA330KAT2A-ND
Ceramic Capacitors 0603ZA330KAT2A-ND
33pF ±10% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±10% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603ZA330KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603ZA330KAT2A
Capacitors - Ceramic Capacitors 0603ZA330KAT2A
CAP CER 33PF 10V NP0 0603

CAP CER 33PF 10V NP0 0603

Supplier's Site
Capacitor Ceramic 33Pf 10V, C0G, 10%, 0603; Capacitance Kyocera Avx - 66M2924 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 10V, C0G, 10%, 0603; Capacitance Kyocera Avx
66M2924
Capacitor Ceramic 33Pf 10V, C0G, 10%, 0603; Capacitance Kyocera Avx 66M2924
CAPACITOR CERAMIC 33PF 10V, C0G, 10%, 0603; Capacitance:33pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 10V, C0G, 10%, 0603; Capacitance:33pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0603ZA330KAT2A-ND 0603ZA330KAT2A 66M2924
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 33Pf 10V, C0G, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2406-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details