Kyocera Corporation Ceramic Capacitors 0603ZA100KAT2A

Description
10pF ±10% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±10% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZA100KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603ZA100KAT2A-ND
Ceramic Capacitors 0603ZA100KAT2A-ND
10pF ±10% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±10% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603ZA100KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZA100KAT2A
Ceramic Capacitors 0603ZA100KAT2A
CAP CER 10PF 10V NP0 0603

CAP CER 10PF 10V NP0 0603

Supplier's Site Datasheet
Capacitor Ceramic 10Pf 10V, C0G, 10%, 0603; Capacitance Kyocera Avx - 66M2917 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 10V, C0G, 10%, 0603; Capacitance Kyocera Avx
66M2917
Capacitor Ceramic 10Pf 10V, C0G, 10%, 0603; Capacitance Kyocera Avx 66M2917
CAPACITOR CERAMIC 10PF 10V, C0G, 10%, 0603; Capacitance:10pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 10PF 10V, C0G, 10%, 0603; Capacitance:10pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0603ZA100KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603ZA100KAT2A
Capacitors - Ceramic Capacitors 0603ZA100KAT2A
CAP CER 10PF 10V NP0 0603

CAP CER 10PF 10V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0603ZA100KAT2A-ND 0603ZA100KAT2A 66M2917 0603ZA100KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 10Pf 10V, C0G, 10%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 104PSB152K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details