Kyocera Corporation Ceramic Capacitors 0603YD684KAT2A

Description
CAP CER 0.68UF 16V X5R 0603
Datasheet
Description
CAP CER 0.68UF 16V X5R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YD684KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YD684KAT2A
Ceramic Capacitors 0603YD684KAT2A
CAP CER 0.68UF 16V X5R 0603

CAP CER 0.68UF 16V X5R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.68Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2733 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2733
Ceramic Capacitor 0.68Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2733
CERAMIC CAPACITOR 0.68UF, 16V, X5R, 10%, 0603, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 16V, X5R, 10%, 0603, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0603YD684KAT2A 55J2733
Product Name Ceramic Capacitors Ceramic Capacitor 0.68Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

27PF 200V Capacitor - 60-CK05BX270K - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details