AVX Corporation SMD 16V 0.47uF Capacitor 0603YD474KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51C474KT NEW GLOBAL PN 16V 0.47uF A 581-KGM15BR51C474KT Product overview: 0603YD474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YD474KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51C474KT NEW GLOBAL PN 16V 0.47uF A 581-KGM15BR51C474KT Product overview: 0603YD474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YD474KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 0.47uF Capacitor
60-0603YD474KAT2A
SMD 16V 0.47uF Capacitor 60-0603YD474KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51C474KT NEW GLOBAL PN 16V 0.47uF A 581-KGM15BR51C474KT Product overview: 0603YD474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YD474KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51C474KT NEW GLOBAL PN 16V 0.47uF A 581-KGM15BR51C474KT Product overview: 0603YD474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YD474KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0603YD474KAT2A - 1000310-0603YD474KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0603YD474KAT2A
1000310-0603YD474KAT2A
Ceramic Capacitors - 0603YD474KAT2A 1000310-0603YD474KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000310-0603YD474KAT 2A Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1000310-0603YD474KAT2A
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Ceramic Capacitors - 0603YD474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YD474KAT2A
Ceramic Capacitors 0603YD474KAT2A
CAP CER 0.47UF 16V X5R 0603

CAP CER 0.47UF 16V X5R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 01J0180 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
01J0180
Ceramic Capacitor 0.47Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 01J0180
CERAMIC CAPACITOR 0.47UF, 16V, X5R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 16V, X5R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.47Uf, 16V, X5R, 10%, 0603; Capacitance Kyocera Avx - 96M1186 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 16V, X5R, 10%, 0603; Capacitance Kyocera Avx
96M1186
Ceramic Capacitor 0.47Uf, 16V, X5R, 10%, 0603; Capacitance Kyocera Avx 96M1186
CERAMIC CAPACITOR 0.47UF, 16V, X5R, 10%, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 16V, X5R, 10%, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W1373 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W1373
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W1373
SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 34M9353 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
34M9353
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 34M9353
SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0603YD474KAT2A 1000310-0603YD474KAT2A 0603YD474KAT2A 01J0180 95W1373
Product Name SMD 16V 0.47uF Capacitor Ceramic Capacitors - 0603YD474KAT2A Ceramic Capacitors Ceramic Capacitor 0.47Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details