Kyocera Corporation Capacitor Ceramic 0.33Uf, 16V, X5R, 20%, 0603; Capacitance Kyocera Avx 0603YD334MAT2A

Description
CAPACITOR CERAMIC 0.33UF, 16V, X5R, 20%, 0603; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.33UF, 16V, X5R, 20%, 0603; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.33Uf, 16V, X5R, 20%, 0603; Capacitance Kyocera Avx - 11J6566 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 16V, X5R, 20%, 0603; Capacitance Kyocera Avx
11J6566
Capacitor Ceramic 0.33Uf, 16V, X5R, 20%, 0603; Capacitance Kyocera Avx 11J6566
CAPACITOR CERAMIC 0.33UF, 16V, X5R, 20%, 0603; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 16V, X5R, 20%, 0603; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603YD334MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YD334MAT2A
Ceramic Capacitors 0603YD334MAT2A
CAP CER 0.33UF 16V X5R 0603

CAP CER 0.33UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 11J6566 0603YD334MAT2A
Product Name Capacitor Ceramic 0.33Uf, 16V, X5R, 20%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details