Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 0603YD334KAT2A

Description
KYOCERA AVX 0603YD334KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 0603YD334KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353665 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353665
MLCCs - Multilayer Ceramic Capacitors 1353665
KYOCERA AVX 0603YD334KAT2A

KYOCERA AVX 0603YD334KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1358347 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358347
MLCCs - Multilayer Ceramic Capacitors 1358347
KYOCERA AVX 0603YD334KAT2A

KYOCERA AVX 0603YD334KAT2A

Supplier's Site
Ceramic Capacitor 0.33Uf, 16V, X5R, 10%, 0603; Capacitance Kyocera Avx - 96M1185 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 16V, X5R, 10%, 0603; Capacitance Kyocera Avx
96M1185
Ceramic Capacitor 0.33Uf, 16V, X5R, 10%, 0603; Capacitance Kyocera Avx 96M1185
CERAMIC CAPACITOR 0.33UF, 16V, X5R, 10%, 0603; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 16V, X5R, 10%, 0603; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.33Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 08J4980 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
08J4980
Ceramic Capacitor 0.33Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 08J4980
CERAMIC CAPACITOR 0.33UF, 16V, X5R, 10%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 16V, X5R, 10%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603YD334KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YD334KAT2A
Ceramic Capacitors 0603YD334KAT2A
CAP CER 0.33UF 16V X5R 0603

CAP CER 0.33UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1353665 96M1185 0603YD334KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.33Uf, 16V, X5R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition
Capacitance Type Fixed Fixed
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 108AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers