AVX Corporation Relays - I/O Relay Modules 0603YD106KAT2A

Description
Manufacturer: AMIS Category: Relays - I/O Relay Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: 30(ppm/°C) Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Relays - I/O Relay Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: 30(ppm/°C) Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - I/O Relay Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Relays - I/O Relay Modules
Relays - I/O Relay Modules
Manufacturer: AMIS Category: Relays - I/O Relay Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: 30(ppm/°C) Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed

Manufacturer: AMIS
Category: Relays - I/O Relay Modules
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: 30(ppm/°C)
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Name Relays - I/O Relay Modules
Mounting PCBoard; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Type 19.91 - Power relay module 16A - 199190244000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals CE-2, EAC-1, ukca
View Details
Power Relays - 1-1393114-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers
Relay module - 859-359 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
200A Lacthing DC contactor - CHDC-D200SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details