Kyocera Corporation Ceramic Capacitors 0603YD100KAT2A

Description
10pF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YD100KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603YD100KAT2A-ND
Ceramic Capacitors 0603YD100KAT2A-ND
10pF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10pF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
T101 Commercial / T&r Rohs Compliant Kyocera Avx - 21T8404 - Newark, An Avnet Company
Chicago, IL, United States
T101 Commercial / T&r Rohs Compliant Kyocera Avx
21T8404
T101 Commercial / T&r Rohs Compliant Kyocera Avx 21T8404
T101 COMMERCIAL / T&R ROHS COMPLIANT: YES

T101 COMMERCIAL / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - 0603YD100KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603YD100KAT2A
Capacitors - Ceramic Capacitors 0603YD100KAT2A
CAP CER 10PF 16V X5R 0603

CAP CER 10PF 16V X5R 0603

Supplier's Site
Ceramic Capacitors - 0603YD100KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YD100KAT2A
Ceramic Capacitors 0603YD100KAT2A
CAP CER 10PF 16V X5R 0603

CAP CER 10PF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0603YD100KAT2A-ND 21T8404 0603YD100KAT2A 0603YD100KAT2A
Product Name Ceramic Capacitors T101 Commercial / T&r Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 338-4388-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers