CERAMIC CAPACITOR 0.082UF 16V, X7R, 5%, 0603, FULL REEL; Capacitance:82000pF;
CAP CER 0.082UF 16V X7R 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66M2910 | 0603YC823JAT4A |
| Product Name | Ceramic Capacitor 0.082Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 0.0820 microF | 0.0820 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 16 volts | 16 volts |