Kyocera Corporation Ceramic Capacitors 0603YC822JAT2A

Description
8200pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC822JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603YC822JAT2A-ND
Ceramic Capacitors 0603YC822JAT2A-ND
8200pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603YC822JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0603YC822JAT2A
Capacitors - Ceramic Capacitors 0603YC822JAT2A
CAP CER 8200PF 16V X7R 0603

CAP CER 8200PF 16V X7R 0603

Supplier's Site
Capacitor Ceramic 8200Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx - 55J2723 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx
55J2723
Capacitor Ceramic 8200Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx 55J2723
CAPACITOR CERAMIC 8200PF, 16V, X7R, 5%, 0603; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF, 16V, X7R, 5%, 0603; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0603YC822JAT2A-ND 0603YC822JAT2A 55J2723
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 8200Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers