AVX Corporation Ceramic Capacitors 0603YC683KAZ2A

Description
0.068µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF15AR71C683KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71C683KTTR-ND
Ceramic Capacitors 478-KGF15AR71C683KTTR-ND
0.068µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71C683KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71C683KTDKR-ND
Ceramic Capacitors 478-KGF15AR71C683KTDKR-ND
CAP CER 0.068UF 16V X7R 0603

CAP CER 0.068UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71C683KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71C683KTCT-ND
Ceramic Capacitors 478-KGF15AR71C683KTCT-ND
CAP CER 0.068UF 16V X7R 0603

CAP CER 0.068UF 16V X7R 0603

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983333 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983333
MLCCs - Multilayer Ceramic Capacitors 6983333
KYOCERA AVX 0603YC683KAZ2A

KYOCERA AVX 0603YC683KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983333P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983333P
MLCCs - Multilayer Ceramic Capacitors 6983333P
KYOCERA AVX 0603YC683KAZ2A

KYOCERA AVX 0603YC683KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704713 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704713
MLCCs - Multilayer Ceramic Capacitors 1704713
KYOCERA AVX 0603YC683KAZ2A

KYOCERA AVX 0603YC683KAZ2A

Supplier's Site
Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 66M2909 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
66M2909
Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 66M2909
CAPACITOR CERAMIC 0.068UF 16V, X7R, 10%, 0603; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 16V, X7R, 10%, 0603; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Flexiterm Series, 0.068 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 26M5120 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 0.068 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
26M5120
Multilayer Ceramic Capacitor, Flexiterm Series, 0.068 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 26M5120
Multilayer Ceramic Capacitor, FLEXITERM Series, 0.068 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 0.068 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.068Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 13AC4419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
13AC4419
Cap, 0.068Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 13AC4419
CAP, 0.068µF, 16V, 10%, X7R, 0603, REEL; Capacitance:68000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 0.068µF, 16V, 10%, X7R, 0603, REEL; Capacitance:68000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF15AR71C683KTTR-ND 478-KGF15AR71C683KTDKR-ND 6983333 6983333P 66M2909 26M5120 13AC4419
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 0.068 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 0.068Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details