Kyocera Corporation Capacitor Ceramic, 680Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx 0603YC681MAT2A

Description
CAPACITOR CERAMIC, 680PF, 16V, X7R, 20%, 0603; Capacitance:680pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 680PF, 16V, X7R, 20%, 0603; Capacitance:680pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 680Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx - 55J2713 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 680Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx
55J2713
Capacitor Ceramic, 680Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx 55J2713
CAPACITOR CERAMIC, 680PF, 16V, X7R, 20%, 0603; Capacitance:680pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 680PF, 16V, X7R, 20%, 0603; Capacitance:680pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603YC681MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC681MAT2A
Ceramic Capacitors 0603YC681MAT2A
CAP CER 680PF 16V X7R 0603

CAP CER 680PF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J2713 0603YC681MAT2A
Product Name Capacitor Ceramic, 680Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Film Paper Film Capacitors - 105RSB152K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details