CERAMIC CAPACITOR 0.056UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:56000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC2606 |
| Product Name | Ceramic Capacitor 0.056Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0560 microF |