Kyocera Corporation Ceramic Capacitors - 0603YC563KAT2A 0603YC563KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000308-0603YC563KAT 2A Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.056μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000308-0603YC563KAT 2A Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.056μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC563KAT2A - 1000308-0603YC563KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0603YC563KAT2A
1000308-0603YC563KAT2A
Ceramic Capacitors - 0603YC563KAT2A 1000308-0603YC563KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000308-0603YC563KAT 2A Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.056μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000308-0603YC563KAT2A
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.056μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 0.056uF 16V Capacitor
60-0603YC563KAT2A
SMD 0.056uF 16V Capacitor 60-0603YC563KAT2A
Cap Ceramic 0.056uF 16V X7R 10% Pad SMD 0603 125°C T/R Product overview: 0603YC563KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.056uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.056uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC563KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.056uF 16V X7R 10% Pad SMD 0603 125°C T/R Product overview: 0603YC563KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.056uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.056uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC563KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-1236-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1236-2-ND
Ceramic Capacitors 478-1236-2-ND
0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1236-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1236-6-ND
Ceramic Capacitors 478-1236-6-ND
0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1236-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1236-1-ND
Ceramic Capacitors 478-1236-1-ND
0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603YC563KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC563KAT2A
Ceramic Capacitors 0603YC563KAT2A
CAP CER 0.056UF 16V X7R 0603

CAP CER 0.056UF 16V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.056Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 50H2905 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.056Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
50H2905
Ceramic Capacitor 0.056Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 50H2905
CERAMIC CAPACITOR 0.056UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:56000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.056UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:56000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.056Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96M1179 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.056Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
96M1179
Ceramic Capacitor 0.056Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 96M1179
CERAMIC CAPACITOR 0.056UF 16V, X7R, 10%, 0603; Capacitance:56000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.056UF 16V, X7R, 10%, 0603; Capacitance:56000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000308-0603YC563KAT2A 60-0603YC563KAT2A 478-1236-2-ND 478-1236-6-ND 0603YC563KAT2A 50H2905
Product Name Ceramic Capacitors - 0603YC563KAT2A SMD 0.056uF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.056Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Aluminum Electrolytic Capacitors - 337UVK010MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details