Kyocera Corporation Ceramic Capacitors 0603YC563JAT2A

Description
0.056µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.056µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10364-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10364-6-ND
Ceramic Capacitors 478-10364-6-ND
0.056µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10364-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10364-1-ND
Ceramic Capacitors 478-10364-1-ND
0.056µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10364-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10364-2-ND
Ceramic Capacitors 478-10364-2-ND
0.056µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.056Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2707 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.056Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J2707
Ceramic Capacitor 0.056Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J2707
CERAMIC CAPACITOR 0.056UF 16V, X7R, 5%, 0603, FULL REEL; Capacitance:56000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.056UF 16V, X7R, 5%, 0603, FULL REEL; Capacitance:56000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10364-6-ND 478-10364-1-ND 55J2707
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.056Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details