Kyocera Corporation Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC474KAT2A

Description
CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M2907 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M2907
Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M2907
CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603YC474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC474KAT2A
Ceramic Capacitors 0603YC474KAT2A
CAP CER 0.47UF 16V X7R 0603

CAP CER 0.47UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 66M2907 0603YC474KAT2A
Product Name Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 107AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers