Kyocera Corporation Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC472KAT2A

Description
CERAMIC CAPACITOR 4700PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 4700PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 94H7059 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
94H7059
Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 94H7059
CERAMIC CAPACITOR 4700PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94H7059
Product Name Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details