Kyocera Corporation Capacitor Ceramic 3900Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx 0603YC392JAT2A

Description
CAPACITOR CERAMIC 3900PF, 16V, X7R, 5%, 0603; Capacitance:3900pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 3900PF, 16V, X7R, 5%, 0603; Capacitance:3900pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3900Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx - 66M2900 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx
66M2900
Capacitor Ceramic 3900Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx 66M2900
CAPACITOR CERAMIC 3900PF, 16V, X7R, 5%, 0603; Capacitance:3900pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF, 16V, X7R, 5%, 0603; Capacitance:3900pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M2900
Product Name Capacitor Ceramic 3900Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details