Kyocera Corporation Ceramic Capacitors 0603YC334KAT2A

Description
CAP CER 0.33UF 16V X7R 0603
Datasheet
Description
CAP CER 0.33UF 16V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC334KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC334KAT2A
Ceramic Capacitors 0603YC334KAT2A
CAP CER 0.33UF 16V X7R 0603

CAP CER 0.33UF 16V X7R 0603

Supplier's Site Datasheet
Cap, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8030 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8030
Cap, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8030
CAP, 0.33UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.33UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.33Uf, 16V, Mlcc, 0603; Capacitance Kyocera Avx - 96Y8216 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 16V, Mlcc, 0603; Capacitance Kyocera Avx
96Y8216
Cap, 0.33Uf, 16V, Mlcc, 0603; Capacitance Kyocera Avx 96Y8216
CAP, 0.33UF, 16V, MLCC, 0603; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 0.33UF, 16V, MLCC, 0603; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0603YC334KAT2A 66AH8030 96Y8216
Product Name Ceramic Capacitors Cap, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx Cap, 0.33Uf, 16V, Mlcc, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105RMB102K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details