AVX Corporation Ceramic Capacitor 0.033Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC333KAT2A.

Description
CERAMIC CAPACITOR 0.033UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.033UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 28AC6137 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
28AC6137
Ceramic Capacitor 0.033Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 28AC6137
CERAMIC CAPACITOR 0.033UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6137
Product Name Ceramic Capacitor 0.033Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers