Kyocera Corporation Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC332KAT4A

Description
CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2679 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2679
Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2679
CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603YC332KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC332KAT4A
Ceramic Capacitors 0603YC332KAT4A
CAP CER 3300PF 16V X7R 0603

CAP CER 3300PF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J2679 0603YC332KAT4A
Product Name Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers