Kyocera Corporation Capacitor Ceramic, 330Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC331KAT2A

Description
CAPACITOR CERAMIC, 330PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 330PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 330Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2675 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 330Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2675
Capacitor Ceramic, 330Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2675
CAPACITOR CERAMIC, 330PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 330PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2675
Product Name Capacitor Ceramic, 330Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details